Haier logo

Haier C3FE632CWJ fridge-freezer Freestanding 311 L White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73065
Info modified on:
14 Mar 2024, 19:45:45
Short summary description Haier C3FE632CWJ fridge-freezer Freestanding 311 L White:

Haier C3FE632CWJ, 311 L, No Frost (fridge), SN-T, 12 kg/24h, Fresh zone compartment, White

Long summary description Haier C3FE632CWJ fridge-freezer Freestanding 311 L White:

Haier C3FE632CWJ. Total net capacity: 311 L. Door hinge: Right, Display type: LED. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 203 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 3. Freezer net capacity: 108 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 314 kWh. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.