Haier logo

Haier AFL631CW fridge-freezer Freestanding 308 L White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33833
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Haier AFL631CW fridge-freezer Freestanding 308 L White:

Haier AFL631CW, 308 L, 11 kg/24h, White

Long summary description Haier AFL631CW fridge-freezer Freestanding 308 L White:

Haier AFL631CW. Total net capacity: 308 L. Fridge net capacity: 230 L. Freezer net capacity: 78 L, Freezing capacity: 11 kg/24h. Annual energy consumption: 317 kWh. Product color: White

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.