Haier logo

Haier AFL631CO fridge-freezer Freestanding 308 L Orange

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53229
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Haier AFL631CO fridge-freezer Freestanding 308 L Orange:

Haier AFL631CO, 308 L, 11 kg/24h, Orange

Long summary description Haier AFL631CO fridge-freezer Freestanding 308 L Orange:

Haier AFL631CO. Total net capacity: 308 L. Fridge net capacity: 230 L. Freezer net capacity: 78 L, Freezing capacity: 11 kg/24h. Annual energy consumption: 317 kWh. Product color: Orange

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.