Haier logo

Haier AFD631CX fridge-freezer Freestanding 308 L Stainless steel

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68675
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Haier AFD631CX fridge-freezer Freestanding 308 L Stainless steel:

Haier AFD631CX, 308 L, 16 kg/24h, Stainless steel

Long summary description Haier AFD631CX fridge-freezer Freestanding 308 L Stainless steel:

Haier AFD631CX. Total net capacity: 308 L. Fridge net capacity: 230 L. Freezer net capacity: 78 L, Freezing capacity: 16 kg/24h. Annual energy consumption: 317 kWh. Product color: Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.