Haier logo

Haier A3FE735CGJE fridge-freezer Freestanding 330 L Stainless steel

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54146
Info modified on:
27 May 2024, 15:06:33
Short summary description Haier A3FE735CGJE fridge-freezer Freestanding 330 L Stainless steel:

Haier A3FE735CGJE, 330 L, No Frost (fridge), SN-T, 40 dB, 12 kg/24h, Stainless steel

Long summary description Haier A3FE735CGJE fridge-freezer Freestanding 330 L Stainless steel:

Haier A3FE735CGJE. Total net capacity: 330 L. Door hinge: Right. Climate class: SN-T, Noise level: 40 dB. Fridge net capacity: 186 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light, Fridge number of shelves/baskets: 3, Number of vegetable drawers: 1. Freezer net capacity: 97 L, Freezing capacity: 12 kg/24h, No Frost (freezer). Annual energy consumption: 265 kWh. Product color: Stainless steel

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.