Haier Thunderobot Zero G3 Ultra Orange, Intel® Core™ i9, 5 GHz, 16", 3840 x 2400 pixels, 32 GB, 2 TB
Haier Thunderobot Zero G3 Ultra Orange. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-13900HX, Processor frequency: 5 GHz. Display diagonal: 16", HD type: 4K Ultra HD, Display resolution: 3840 x 2400 pixels. Internal memory: 32 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 2 TB, Storage media: SSD. Discrete graphics card model: NVIDIA GeForce RTX 4080. Operating system installed: Windows 11. Product color: Orange