Haier logo

Haier Thunderobot 911 X Wild Hunter D Intel® Core™ i5 i5-12450H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 5 (802.11ac) Gray

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7063
Info modified on:
08 Jan 2024, 02:20:06
Short summary description Haier Thunderobot 911 X Wild Hunter D Intel® Core™ i5 i5-12450H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 5 (802.11ac) Gray:

Haier Thunderobot 911 X Wild Hunter D, Intel® Core™ i5, 15.6", 1920 x 1080 pixels, 16 GB, 512 GB, Gray

Long summary description Haier Thunderobot 911 X Wild Hunter D Intel® Core™ i5 i5-12450H Laptop 15.6" Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Wi-Fi 5 (802.11ac) Gray:

Haier Thunderobot 911 X Wild Hunter D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12450H. Display diagonal: 15.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3060. Product color: Gray. Weight: 5.07 lbs (2.3 kg)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.