Haier logo

Haier Thunderobot 911 PLUS X Intel® Core™ i5 i5-12450H Laptop 17.3" Full HD 16 GB 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 5 (802.11ac) Windows 11 Pro Silver

Brand:
Product family:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9598
Info modified on:
08 Jan 2024, 02:19:40
Short summary description Haier Thunderobot 911 PLUS X Intel® Core™ i5 i5-12450H Laptop 17.3" Full HD 16 GB 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 5 (802.11ac) Windows 11 Pro Silver:

Haier Thunderobot 911 PLUS X, Intel® Core™ i5, 2 GHz, 17.3", 1920 x 1080 pixels, 16 GB, 512 GB

Long summary description Haier Thunderobot 911 PLUS X Intel® Core™ i5 i5-12450H Laptop 17.3" Full HD 16 GB 512 GB SSD NVIDIA GeForce RTX 3050 Ti Wi-Fi 5 (802.11ac) Windows 11 Pro Silver:

Haier Thunderobot 911 PLUS X. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-12450H, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050 Ti. Operating system installed: Windows 11 Pro. Product color: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.