Haier logo

Haier HCR7818DNMM Freestanding 467 L D Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4966
Info modified on:
10 Jun 2025, 05:20:24
Short summary description Haier HCR7818DNMM Freestanding 467 L D Silver:

Haier HCR7818DNMM, 467 L, SN-ST, 6 kg/24h, D, Fresh zone compartment, Silver

Long summary description Haier HCR7818DNMM Freestanding 467 L D Silver:

Haier HCR7818DNMM. Total net capacity: 467 L. Display type: LED. Climate class: SN-ST, Noise level: 38 dB. Fridge net capacity: 311 L, No Frost (fridge), Multi-Airflow system (fridge), Fridge interior light. Freezer net capacity: 156 L, Freezing capacity: 6 kg/24h, No Frost (freezer). Fresh zone compartment. Energy efficiency class: D, Annual energy consumption: 357 kWh. Product color: Silver

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.