Haier logo

Haier SBS 90 Serie 5 HSR5918DNMP side-by-side refrigerator Freestanding 528 L D Platinum, Stainless steel

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43283
Info modified on:
14 Jul 2025, 19:31:51
Short summary description Haier SBS 90 Serie 5 HSR5918DNMP side-by-side refrigerator Freestanding 528 L D Platinum, Stainless steel:

Haier SBS 90 Serie 5 HSR5918DNMP, Freestanding, American door, Platinum, Stainless steel, Touch, On door, Glass

Long summary description Haier SBS 90 Serie 5 HSR5918DNMP side-by-side refrigerator Freestanding 528 L D Platinum, Stainless steel:

Haier SBS 90 Serie 5 HSR5918DNMP. Appliance placement: Freestanding, Product design: American door, Product color: Platinum, Stainless steel. Total net capacity: 528 L, Climate class: ST, Noise emission class: C. Fridge net capacity: 337 L, Lamp type: LED. Freezer net capacity: 191 L, Freezer position: Side-placed, Freezing capacity: 10 kg/24h. Energy efficiency class: D, Annual energy consumption: 256 kWh, Energy efficiency scale: A to G

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.