Haier logo

Haier Wine Bank 50 Serie 3 WS30GA Compressor wine cooler Freestanding Black 30 bottle(s)

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
173062
Info modified on:
05 Nov 2024, 12:46:44
Short summary description Haier Wine Bank 50 Serie 3 WS30GA Compressor wine cooler Freestanding Black 30 bottle(s):

Haier Wine Bank 50 Serie 3 WS30GA, Compressor wine cooler, Freestanding, 30 bottle(s), G, Black, Black

Long summary description Haier Wine Bank 50 Serie 3 WS30GA Compressor wine cooler Freestanding Black 30 bottle(s):

Haier Wine Bank 50 Serie 3 WS30GA. Appliance placement: Freestanding, Housing color: Black, Inner color: Black. Bottles capacity: 30 bottle(s), Product type: Compressor wine cooler, Temperature range (zone 1): 6 - 18 °C. Control type: Buttons, Lamp type: LED. Energy efficiency class: G, Annual energy consumption: 133 kWh, Energy efficiency scale: A to G. Width: 19.7" (500 mm), Depth: 22.2" (565 mm), Height: 32.3" (820 mm)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.