Haier logo

Haier HRF-521DM6 side-by-side refrigerator Freestanding Silver

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18669
Info modified on:
27 May 2024, 14:31:50
Short summary description Haier HRF-521DM6 side-by-side refrigerator Freestanding Silver:

Haier HRF-521DM6, Freestanding, American door, Silver, Touch, LED, On door

Long summary description Haier HRF-521DM6 side-by-side refrigerator Freestanding Silver:

Haier HRF-521DM6. Appliance placement: Freestanding, Product design: American door, Product color: Silver. Lamp type: LED. Freezer position: Side-placed, Freezing capacity: 12 kg/24h, Star rating: 4*. Energy efficiency scale: A to G, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Weight: 216.1 lbs (98 kg)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.