Haier XS 6A4M4PB-80, Fully built-in, Full size (60 cm), Black, Touch, LCD, Cold
Haier XS 6A4M4PB-80. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control panel color: Black. Number of place settings: 16 place settings, Noise emission class: B, Noise level: 44 dB. Apps supported: hOn. Energy efficiency class: A, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 55 kWh. Width: 23.5" (597 mm), Depth: 21.9" (555 mm), Height: 32.2" (818 mm)