Haier logo

Haier XF 6B2M3PX1 Freestanding 16 place settings B

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6183
Info modified on:
19 Jun 2025, 11:13:41
Short summary description Haier XF 6B2M3PX1 Freestanding 16 place settings B:

Haier XF 6B2M3PX1, Freestanding, Full size (60 cm), Stainless steel, Black, 16 place settings, B

Long summary description Haier XF 6B2M3PX1 Freestanding 16 place settings B:

Haier XF 6B2M3PX1. Appliance placement: Freestanding, Product size: Full size (60 cm), Door color: Stainless steel. Number of place settings: 16 place settings, Noise emission class: B, Noise level: 42 dB. Apps supported: hOn. Energy efficiency class: B, Water consumption per cycle: 9.5 L, Energy consumption per 100 cycles: 66 kWh. Width: 23.5" (597 mm), Depth: 23.5" (598 mm), Height: 33.5" (850 mm)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.