Haier logo

Haier Serie 636 HD80-A636-DF tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16291
Info modified on:
17 Oct 2024, 14:58:21
Short summary description Haier Serie 636 HD80-A636-DF tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White:

Haier Serie 636 HD80-A636-DF, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Touch, Right

Long summary description Haier Serie 636 HD80-A636-DF tumble dryer Freestanding Front-load 17.6 lbs (8 kg) A++ White:

Haier Serie 636 HD80-A636-DF. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 17.6 lbs (8 kg), Condensation efficiency class: B, Cycle time: 269 min. Delay start (max): 24 h. Energy efficiency class: A++, Energy consumption: 1.98 kWh, Annual energy consumption: 222 kWh. Depth: 25.6" (650 mm), Width: 23.4" (595 mm), Weight: 108 lbs (49 kg)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.