Haier logo

Haier HWD80-B14959S8U1-UK washer dryer Freestanding Front-load Gray D

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8841
Info modified on:
06 Jun 2025, 02:53:42
Short summary description Haier HWD80-B14959S8U1-UK washer dryer Freestanding Front-load Gray D:

Haier HWD80-B14959S8U1-UK, Front-load, Freestanding, Gray, Left, Black, Black

Long summary description Haier HWD80-B14959S8U1-UK washer dryer Freestanding Front-load Gray D:

Haier HWD80-B14959S8U1-UK. Loading type: Front-load, Appliance placement: Freestanding, Product color: Gray. Drying capacity: 11 lbs (5 kg), Maximum spin speed: 1400 RPM, Spin-drying class: B. Energy efficiency class (washing): A, Energy efficiency class (washing & drying): D, Water consumption washing per cycle: 44 L. Depth: 21.7" (550 mm), Width: 23.6" (600 mm), Weight: 165.3 lbs (75 kg)

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.