Haier I-Pro Series 5 HW90-B14959U1, Front-load, 19.8 lbs (9 kg), B, 70 dB, 1400 RPM, A
Haier I-Pro Series 5 HW90-B14959U1. Loading type: Front-load. Drum capacity: 19.8 lbs (9 kg), Spin-drying class: B, Noise level (spin): 70 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 22.4" (570 mm), Height: 33.5" (850 mm). Energy efficiency class: A