Haier logo

Haier I-Pro Series 5 HW100-B14959U1 washing machine Front-load 22 lbs (10 kg) 1400 RPM White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138935
Info modified on:
31 Jul 2025, 16:19:48
Short summary description Haier I-Pro Series 5 HW100-B14959U1 washing machine Front-load 22 lbs (10 kg) 1400 RPM White:

Haier I-Pro Series 5 HW100-B14959U1, Front-load, 22 lbs (10 kg), B, 70 dB, 1400 RPM, A

Long summary description Haier I-Pro Series 5 HW100-B14959U1 washing machine Front-load 22 lbs (10 kg) 1400 RPM White:

Haier I-Pro Series 5 HW100-B14959U1. Loading type: Front-load. Drum capacity: 22 lbs (10 kg), Spin-drying class: B, Noise level (spin): 70 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 23.6" (600 mm), Depth: 22.4" (570 mm), Height: 33.5" (850 mm). Energy efficiency class: A

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.