Haier Serie 39 HW80-B1439N, Front-load, 17.6 lbs (8 kg), B, 67 dB, 1400 RPM, A
Haier Serie 39 HW80-B1439N. Loading type: Front-load. Drum capacity: 17.6 lbs (8 kg), Spin-drying class: B, Noise level (spin): 67 dB, Maximum spin speed: 1400 RPM. Product color: White. Width: 23.2" (590 mm), Depth: 23.6" (600 mm), Height: 33.5" (850 mm). Energy efficiency class: A