Haier logo

Haier I-Pro Series 7 HWD80-B14979S washer dryer Freestanding Front-load Silver D

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13890
Info modified on:
06 Mar 2025, 13:44:45
Short summary description Haier I-Pro Series 7 HWD80-B14979S washer dryer Freestanding Front-load Silver D:

Haier I-Pro Series 7 HWD80-B14979S, Front-load, Freestanding, Silver, Left, Black, Black

Long summary description Haier I-Pro Series 7 HWD80-B14979S washer dryer Freestanding Front-load Silver D:

Haier I-Pro Series 7 HWD80-B14979S. Loading type: Front-load, Appliance placement: Freestanding, Product color: Silver. Drying capacity: 11 lbs (5 kg), Maximum spin speed: 1400 RPM, Spin-drying class: A. Energy efficiency class (washing): A, Energy efficiency class (washing & drying): D, Water consumption washing per cycle: 44 L. Depth: 21.7" (550 mm), Width: 23.6" (600 mm), Height: 33.5" (850 mm)

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.