Haier logo

Haier HWD80-B14636 washer dryer Freestanding Front-load White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15366
Info modified on:
27 May 2024, 15:27:32
Short summary description Haier HWD80-B14636 washer dryer Freestanding Front-load White:

Haier HWD80-B14636, Front-load, Freestanding, White, Left, White, Silver

Long summary description Haier HWD80-B14636 washer dryer Freestanding Front-load White:

Haier HWD80-B14636. Loading type: Front-load, Appliance placement: Freestanding, Product color: White. Drying capacity: 11 lbs (5 kg), Maximum spin speed: 1400 RPM, Washing capacity: 17.6 lbs (8 kg). Energy efficiency scale: A to G, AC input voltage: 220 - 240 V, Power plug type: Type F (CEE 7/4). Weight: 158.7 lbs (72 kg), Package width: 25.6" (650 mm), Package depth: 27.4" (695 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.