Haier logo

Haier 1U12BE8ERA air conditioner Air conditioner outdoor unit White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46107
Info modified on:
12 Dec 2024, 14:16:42
Short summary description Haier 1U12BE8ERA air conditioner Air conditioner outdoor unit White:

Haier 1U12BE8ERA, Air conditioner outdoor unit, White, Cooling, Heating, R410A, 27.5 oz (780 g), 10 - 43 °C

Long summary description Haier 1U12BE8ERA air conditioner Air conditioner outdoor unit White:

Haier 1U12BE8ERA. Type: Air conditioner outdoor unit, Product color: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, Energy efficiency class (heating) (Warmer heating season): A++, Annual energy consumption (cooling): 206 kWh. Outdoor unit sound power level: 63 dB, Outdoor unit noise level: 51 dB, Cooling airflow (outdoor unit): 1700 m³/h. Energy efficiency class (cooling): A++

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.