Grundig logo

Grundig 43 VLX 7730 BP 43" 4K Ultra HD Smart TV Black, Silver 40 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38795
Info modified on:
27 Nov 2024, 10:40:54
Short summary description Grundig 43 VLX 7730 BP 43" 4K Ultra HD Smart TV Black, Silver 40 W:

Grundig 43 VLX 7730 BP, 43", 4K Ultra HD, 3840 x 2160 pixels, LED, 16:9, Flat

Long summary description Grundig 43 VLX 7730 BP 43" 4K Ultra HD Smart TV Black, Silver 40 W:

Grundig 43 VLX 7730 BP. Display diagonal: 43", HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Product color: Black, Silver. Backlight dimming technology: Local Dimming, Video formats supported: HEVC, VP9. HDMI version: 2.0a. RMS rated power: 40 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.