Grundig logo

Grundig 49 GFB 6627 49" Full HD Smart TV Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42171
Info modified on:
14 Mar 2024, 18:00:41
Short summary description Grundig 49 GFB 6627 49" Full HD Smart TV Black:

Grundig 49 GFB 6627, 49", 1920 x 1080 pixels, Full HD, LED, Smart TV, Black

Long summary description Grundig 49 GFB 6627 49" Full HD Smart TV Black:

Grundig 49 GFB 6627. Display diagonal: 49", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 600 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.