Grundig 48 VLX 8481 BL, 48", 3840 x 2160 pixels, LED, 3D, Smart TV, Black
Grundig 48 VLX 8481 BL. Display diagonal: 48", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 600 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product color: Black