Grundig logo

Grundig 32 VLE 5401 BG 32" HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83613
Info modified on:
13 Nov 2024, 22:03:26
Short summary description Grundig 32 VLE 5401 BG 32" HD Black:

Grundig 32 VLE 5401 BG, 32", 1366 x 768 pixels, HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, Black

Long summary description Grundig 32 VLE 5401 BG 32" HD Black:

Grundig 32 VLE 5401 BG. Display diagonal: 32", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Edge-LED, Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.