Grundig logo

Grundig 47 VLE 9474 SL 47" Full HD Smart TV Wi-Fi Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22477
Info modified on:
17 Oct 2024, 08:13:01
Short summary description Grundig 47 VLE 9474 SL 47" Full HD Smart TV Wi-Fi Silver:

Grundig 47 VLE 9474 SL, 47", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Grundig 47 VLE 9474 SL 47" Full HD Smart TV Wi-Fi Silver:

Grundig 47 VLE 9474 SL. Display diagonal: 47", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 600 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.