Grundig 40 VLE 5420 BG, 40", 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S2, DVB-T, Black
Grundig 40 VLE 5420 BG. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product color: Black