Grundig logo

Grundig 55 VLE 8520 BL 55" Full HD Smart TV Black 60 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73374
Info modified on:
19 Mar 2021, 15:33:33
Short summary description Grundig 55 VLE 8520 BL 55" Full HD Smart TV Black 60 W:

Grundig 55 VLE 8520 BL, 55", Full HD, 1920 x 1080 pixels, LED, 16:9, Flat

Long summary description Grundig 55 VLE 8520 BL 55" Full HD Smart TV Black 60 W:

Grundig 55 VLE 8520 BL. Display diagonal: 55", HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product color: Black, Panel mounting interface: 400 x 200 mm. RMS rated power: 60 W, Audio system: SRS StudioSound HD. Power consumption (typical): 84 W, Power consumption (standby): 0.5 W. Width (with stand): 48.9" (1242 mm), Depth (with stand): 9.25" (235 mm), Height (with stand): 30.9" (785 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.