Grundig logo

Grundig 28 VLE 5500 SG 28" HD Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56575
Info modified on:
17 Oct 2024, 09:47:07
Short summary description Grundig 28 VLE 5500 SG 28" HD Silver:

Grundig 28 VLE 5500 SG, 28", 1366 x 768 pixels, HD, LED, DVB-C, DVB-S2, DVB-T, Silver

Long summary description Grundig 28 VLE 5500 SG 28" HD Silver:

Grundig 28 VLE 5500 SG. Display diagonal: 28", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Product color: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.