Grundig logo

Grundig Elegance 82 Flat, MFW 82-2510 32" Black

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58382
Info modified on:
04 Apr 2019, 05:04:36
Short summary description Grundig Elegance 82 Flat, MFW 82-2510 32" Black:

Grundig Elegance 82 Flat, MFW 82-2510, 32", 16:9, Real Flat, 29.9" (76 cm), PAL, SECAM, 99 channels

Long summary description Grundig Elegance 82 Flat, MFW 82-2510 32" Black:

Grundig Elegance 82 Flat, MFW 82-2510. Display diagonal: 32", Aspect ratio: 16:9, Display: Real Flat. Analog signal format system: PAL, SECAM, Channels quantity: 99 channels. Audio system: Virtual Dolby Surround. Product color: Black. Power consumption (typical): 110 W, Power consumption (standby): 4 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.