Grundig logo

Grundig 46 VLE 8003 BL 46" Full HD Smart TV Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30121
Info modified on:
30 Nov 2024, 10:28:22
Short summary description Grundig 46 VLE 8003 BL 46" Full HD Smart TV Black:

Grundig 46 VLE 8003 BL, 46", 1920 x 1080 pixels, LED, 3D, Smart TV, Black

Long summary description Grundig 46 VLE 8003 BL 46" Full HD Smart TV Black:

Grundig 46 VLE 8003 BL. Display diagonal: 46", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 400 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.