Grundig logo

Grundig Lenaro 19 LXW 49-7741 DVB-T 19" WXGA Black 300 cd/m²

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59375
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig Lenaro 19 LXW 49-7741 DVB-T 19" WXGA Black 300 cd/m²:

Grundig Lenaro 19 LXW 49-7741 DVB-T, 19", 1440 x 900 pixels, WXGA, LCD, DVB-T, Black

Long summary description Grundig Lenaro 19 LXW 49-7741 DVB-T 19" WXGA Black 300 cd/m²:

Grundig Lenaro 19 LXW 49-7741 DVB-T. Display diagonal: 19", Display resolution: 1440 x 900 pixels, HD type: WXGA, Display technology: LCD, Display brightness: 300 cd/m², Response time: 8 ms, Contrast ratio (typical): 700:1, Native aspect ratio: 16:10. Digital signal format system: DVB-T. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.