Grundig logo

Grundig Xentia 42 LXW 110-8625 REF 42" HD Black, Silver 500 cd/m²

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75630
Info modified on:
07 Nov 2024, 16:44:56
Short summary description Grundig Xentia 42 LXW 110-8625 REF 42" HD Black, Silver 500 cd/m²:

Grundig Xentia 42 LXW 110-8625 REF, 42", 1366 x 768 pixels, HD, LCD, Black, Silver

Long summary description Grundig Xentia 42 LXW 110-8625 REF 42" HD Black, Silver 500 cd/m²:

Grundig Xentia 42 LXW 110-8625 REF. Display diagonal: 42", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 12 ms, Contrast ratio (typical): 400:1, Native aspect ratio: 16:9. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.