Grundig logo

Grundig 32 VLE 9372 WL 32" Full HD Smart TV Wi-Fi White

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28630
Info modified on:
17 Oct 2024, 10:27:03
Short summary description Grundig 32 VLE 9372 WL 32" Full HD Smart TV Wi-Fi White:

Grundig 32 VLE 9372 WL, 32", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, White

Long summary description Grundig 32 VLE 9372 WL 32" Full HD Smart TV Wi-Fi White:

Grundig 32 VLE 9372 WL. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 400 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.