Grundig logo

Grundig 55 VLE 983 BL 55" Full HD Smart TV Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58072
Info modified on:
07 Nov 2024, 16:51:47
Short summary description Grundig 55 VLE 983 BL 55" Full HD Smart TV Black, Silver:

Grundig 55 VLE 983 BL, 55", 1920 x 1080 pixels, LED, 3D, Smart TV, Black, Silver

Long summary description Grundig 55 VLE 983 BL 55" Full HD Smart TV Black, Silver:

Grundig 55 VLE 983 BL. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: PPR (Picture Perfection Rate) 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T. Ethernet LAN. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.