Grundig logo

Grundig 32 VLC 9221 BG 32" Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17019
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Grundig 32 VLC 9221 BG 32" Full HD Black:

Grundig 32 VLC 9221 BG, 32", 1920 x 1080 pixels, Full HD, LCD, 100 Hz, Black

Long summary description Grundig 32 VLC 9221 BG 32" Full HD Black:

Grundig 32 VLC 9221 BG. Display diagonal: 32", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Motion interpolation frequency: 100 Hz, Motion interpolation technology: PPR (Picture Perfection Rate), Response time: 6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-T. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.