Grundig logo

Grundig GSB 550 portable/party speaker Black 25 W

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46256
Info modified on:
02 Apr 2020, 16:06:52
Short summary description Grundig GSB 550 portable/party speaker Black 25 W:

Grundig GSB 550, 2.0 channels, 25 W, 60 - 16000 Hz, Wireless, APT-X, 393.7" (10 m)

Long summary description Grundig GSB 550 portable/party speaker Black 25 W:

Grundig GSB 550. Audio output channels: 2.0 channels. RMS rated power: 25 W, Frequency range: 60 - 16000 Hz. Connectivity technology: Wireless, Bluetooth profiles: APT-X, Bluetooth range: 393.7" (10 m). Product color: Black, Product design: Cube. Recommended usage: Universal

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.