Grundig logo

Grundig TR 1200 Personal Red

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88468
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig TR 1200 Personal Red:

Grundig TR 1200, Personal, FM, VHF, 7.5 W, Red, Wood, 9.53" (242 mm)

Long summary description Grundig TR 1200 Personal Red:

Grundig TR 1200. Radio type: Personal, Supported radio bands: FM, VHF. RMS rated power: 7.5 W. Product color: Red, Material: Wood. Width: 9.53" (242 mm), Depth: 6.69" (170 mm), Height: 5.31" (135 mm)

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.