Grundig logo

Grundig GQN34220PZ side-by-side refrigerator Freestanding 565 L F Black

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30853
Info modified on:
17 Feb 2025, 12:03:18
Short summary description Grundig GQN34220PZ side-by-side refrigerator Freestanding 565 L F Black:

Grundig GQN34220PZ, Freestanding, American door, Black, On door, Glass, Integrated Handles

Long summary description Grundig GQN34220PZ side-by-side refrigerator Freestanding 565 L F Black:

Grundig GQN34220PZ. Appliance placement: Freestanding, Product design: American door, Product color: Black. Total net capacity: 565 L, Climate class: SN-T, Noise emission class: C. Fridge net capacity: 369 L. Freezer net capacity: 196 L, Freezer position: Bottom-placed, Storage time during power failure: 10 h. Fresh zone compartment net capacity: 369 L

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.