Grundig logo

Grundig GNV 41823 Fully built-in 13 place settings

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81644
Info modified on:
14 Mar 2024, 19:26:39
Short summary description Grundig GNV 41823 Fully built-in 13 place settings:

Grundig GNV 41823, Fully built-in, Full size (60 cm), Sensor, LCD, 13 place settings, 44 dB

Long summary description Grundig GNV 41823 Fully built-in 13 place settings:

Grundig GNV 41823. Appliance placement: Fully built-in, Product size: Full size (60 cm), Control type: Sensor. Number of place settings: 13 place settings, Noise level: 44 dB, Dishwashing programs: Auto 45-60°C, Eco, Glass/Delicate, Intensive, Pre-wash, Quick. Water consumption per cycle: 10 L, Energy consumption per cycle: 0.92 kWh, Power consumption (off): 0.42 W. Width: 23.5" (598 mm), Depth: 21.7" (550 mm), Height: 32.2" (818 mm). Drying class: A, Annual energy consumption: 262 kWh, Annual water consumption: 2800 L

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.