Grundig logo

Grundig GNB 1565 A1 i3 Intel® Core™ i3 i3-3110M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102112
Info modified on:
27 Jan 2025, 08:17:38
Short summary description Grundig GNB 1565 A1 i3 Intel® Core™ i3 i3-3110M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Silver:

Grundig GNB 1565 A1 i3, Intel® Core™ i3, 2.4 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Grundig GNB 1565 A1 i3 Intel® Core™ i3 i3-3110M Laptop 15.6" 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black, Silver:

Grundig GNB 1565 A1 i3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-3110M, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD-RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.