Grundig logo

Grundig HS 5620 Hot air brush Warm Rosewood, Silver 1100 W 70.9" (1.8 m)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64865
Info modified on:
12 Apr 2024, 12:33:01
Short summary description Grundig HS 5620 Hot air brush Warm Rosewood, Silver 1100 W 70.9" (1.8 m):

Grundig HS 5620, Hot air brush, Warm, Rosewood, Silver, 70.9" (1.8 m), 1100 W, 2.17" (55 mm)

Long summary description Grundig HS 5620 Hot air brush Warm Rosewood, Silver 1100 W 70.9" (1.8 m):

Grundig HS 5620. Type: Hot air brush, Technology: Warm. Product color: Rosewood, Silver. Cord length: 70.9" (1.8 m). Power: 1100 W. Width: 2.17" (55 mm), Depth: 1.97" (50 mm), Height: 14.2" (360 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.