Grundig logo

Grundig SM 5040 1.5 L Tabletop blender 650 W Black, Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
109859
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig SM 5040 1.5 L Tabletop blender 650 W Black, Stainless steel:

Grundig SM 5040, Tabletop blender, 1.5 L, Pulse function, Ice crushing, 650 W, Black, Stainless steel

Long summary description Grundig SM 5040 1.5 L Tabletop blender 650 W Black, Stainless steel:

Grundig SM 5040. Type: Tabletop blender, Product color: Black, Stainless steel. Bowl capacity: 1.5 L. Blending bowl material: Glass, Blade material: Stainless steel. Power: 650 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.