Grundig logo

Grundig HD 2509 hair dryer 1500 W Orange, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76840
Info modified on:
14 Mar 2024, 17:30:19
Short summary description Grundig HD 2509 hair dryer 1500 W Orange, Silver:

Grundig HD 2509, Orange, Silver, Hanging loop, 70.9" (1.8 m), 1500 W, 115-120/230-240 V, 3.15" (80 mm)

Long summary description Grundig HD 2509 hair dryer 1500 W Orange, Silver:

Grundig HD 2509. Product color: Orange, Silver, Hanging type: Hanging loop, Cord length: 70.9" (1.8 m). Power: 1500 W, AC input voltage: 115-120/230-240 V. Width: 3.15" (80 mm), Depth: 6.89" (175 mm), Height: 9.06" (230 mm). Number of F-boxes per A-box: 12 pc(s)

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.