Grundig logo

Grundig GSB 800 Black 2.0 channels 40 W

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65742
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig GSB 800 Black 2.0 channels 40 W:

Grundig GSB 800, 2.0 channels, 40 W, Black, Wired & Wireless, 230 V, 50 - 60 Hz

Long summary description Grundig GSB 800 Black 2.0 channels 40 W:

Grundig GSB 800. Audio output channels: 2.0 channels, RMS rated power: 40 W. Product color: Black. Connectivity technology: Wired & Wireless. AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Soundbar weight: 5.6 lbs (2.54 kg)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.