Grundig logo

Grundig Ovation CDS 6680 USB HiFi CD player Black, Silver

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19372
Info modified on:
12 Oct 2023, 10:19:13
Short summary description Grundig Ovation CDS 6680 USB HiFi CD player Black, Silver:

Grundig Ovation CDS 6680 USB, 7.28 lbs (3.3 kg), Black, Silver, HiFi CD player

Long summary description Grundig Ovation CDS 6680 USB HiFi CD player Black, Silver:

Grundig Ovation CDS 6680 USB. Bit rate: 1bit, Audio formats supported: MP3, WMA. RMS rated power: 20 W, Subwoofer RMS power: 10 W. Supported radio bands: AM, FM, MW, PLL, Antenna type: 75ohms coax. Media types supported: CD-R/RW/CD-DA/MP3/WMA. Device type: HiFi CD player, Product color: Black, Silver, Compatible memory cards: Memory Stick (MS), MMC, SD, SDHC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.