Grundig logo

Grundig Sonoclock 600 Clock Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44387
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Grundig Sonoclock 600 Clock Black, Silver:

Grundig Sonoclock 600, Clock, FM, PLL, Green, Black, Silver, Alkaline, AA

Long summary description Grundig Sonoclock 600 Clock Black, Silver:

Grundig Sonoclock 600. Radio type: Clock, Supported radio bands: FM, PLL. Backlight color: Green. Product color: Black, Silver. Battery technology: Alkaline, Battery type: AA, Battery voltage: 1.5 V. AC input frequency: 50 - 60 Hz

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.