Grundig DKR 3000 BT, Worksite, Digital, DAB+, FM, 14 W, MP3, WAV, TFT
Grundig DKR 3000 BT. Radio type: Worksite, Tuner type: Digital, Supported radio bands: DAB+, FM. RMS rated power: 14 W, Audio formats supported: MP3, WAV. Display type: TFT, Display diagonal: 2.4". Product color: White, Coloration: Monochromatic, Volume control: Digital. Power source: AC, AC input voltage: 100 - 240 V, AC input frequency: 50 / 60 Hz