Grundig logo

Grundig Sonoclock 890 Clock Digital Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61475
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Grundig Sonoclock 890 Clock Digital Silver:

Grundig Sonoclock 890, Clock, Digital, 64 - 108 MHz, LCD, Silver, Aluminum

Long summary description Grundig Sonoclock 890 Clock Digital Silver:

Grundig Sonoclock 890. Radio type: Clock, Tuner type: Digital, FM band range: 64 - 108 MHz. Display type: LCD. Product color: Silver, Material: Aluminum. Battery type: 9V. Dimensions (WxDxH): 10.9 x 5.91 x 2.36" (276 x 150 x 60 mm), Audio system: Mono, Power requirements: 230V

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.